Manufacturer: ON Semiconductor
Win Source Part Number: 887010-NCP623MN-33R2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Package: Bulk
Package: 6-VDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-DFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 887010-NCP623MN-33R2 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP623MN-33R2 |
| Output Polarity | Positive |