Manufacturer: ON Semiconductor
Win Source Part Number: 928897-NCP582DXV29T2
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563
Package: Bulk
Package: SOT-563, SOT-666
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-563
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 928897-NCP582DXV29T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP582DXV29T2G |
| Output Polarity | Positive |