Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP57302DSADJR4G NCP57302DSADJR4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928896-NCP57302DSADJ R4G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable Output 3A D2PAK-5 Package: Bulk Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928896-NCP57302DSADJ R4G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable Output 3A D2PAK-5 Package: Bulk Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP57302DSADJR4G - 928896-NCP57302DSADJR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP57302DSADJR4G
928896-NCP57302DSADJR4G
PMIC - PMIC - Voltage Regulators - Linear - NCP57302DSADJR4G 928896-NCP57302DSADJR4G
Manufacturer: ON Semiconductor Win Source Part Number: 928896-NCP57302DSADJ R4G Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable Output 3A D2PAK-5 Package: Bulk Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: D2PAK-5 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928896-NCP57302DSADJR4G
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 3A D2PAK-5
Package: Bulk
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK-5
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 928896-NCP57302DSADJR4G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP57302DSADJR4G
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 2412877 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3981KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details