Manufacturer: ON Semiconductor
Win Source Part Number: 886999-NCP5269BMNTWG
Operating Temperature Range: -40°C ~ 100°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-QFN (3x3)
Package: Bulk
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 3.3V ~ 28V
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 886999-NCP5269BMNTWG |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP5269BMNTWG |
| Package Type | Other; 20-QFN (3x3) |