Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU25TCG NCP4682DMU25TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928869-NCP4682DMU25T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928869-NCP4682DMU25T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU25TCG - 928869-NCP4682DMU25TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU25TCG
928869-NCP4682DMU25TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU25TCG 928869-NCP4682DMU25TCG
Manufacturer: ON Semiconductor Win Source Part Number: 928869-NCP4682DMU25T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928869-NCP4682DMU25TCG
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Package: Bulk
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 928869-NCP4682DMU25TCG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4682DMU25TCG
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-BQ27441DRZR-G1A - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 0.6000 volts
IOUT 5.00E-4 amps
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - CAT6221-SFTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1 amps
VIN 3 to 5.5 volts
View Details