Manufacturer: ON Semiconductor
Win Source Part Number: 928863-NCP4680DSQ12T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A (SC-70-5/SOT-353)
Package: Bulk
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SC-88A (SC-70-5/SOT-353)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 928863-NCP4680DSQ12T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4680DSQ12T1G |
| Output Polarity | Positive |