Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX28TCG NCP4680DMX28TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928860-NCP4680DMX28T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8) Package: Bulk Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-XDFN (0.8x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928860-NCP4680DMX28T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8) Package: Bulk Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-XDFN (0.8x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX28TCG - 928860-NCP4680DMX28TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX28TCG
928860-NCP4680DMX28TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX28TCG 928860-NCP4680DMX28TCG
Manufacturer: ON Semiconductor Win Source Part Number: 928860-NCP4680DMX28T CG Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8) Package: Bulk Package: 4-XFDFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 4-XDFN (0.8x0.8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928860-NCP4680DMX28TCG
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8)
Package: Bulk
Package: 4-XFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 4-XDFN (0.8x0.8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 928860-NCP4680DMX28TCG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4680DMX28TCG
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs; Status Flag
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - CA3085E - Lingto Electronic Limited
Specs
Output Polarity Positive
Special Features Internal Current Limit; Current Limit
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24171RGYT - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details