Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN25T1G NCP4589DSN25T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928852-NCP4589DSN25T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4589DSN25T1G , 2156-NCP4589DSN25T1G -ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928852-NCP4589DSN25T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4589DSN25T1G , 2156-NCP4589DSN25T1G -ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN25T1G - 928852-NCP4589DSN25T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN25T1G
928852-NCP4589DSN25T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN25T1G 928852-NCP4589DSN25T1G
Manufacturer: ON Semiconductor Win Source Part Number: 928852-NCP4589DSN25T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4589DSN25T1G , 2156-NCP4589DSN25T1G -ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928852-NCP4589DSN25T1G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP4589DSN25T1G, 2156-NCP4589DSN25T1G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 928852-NCP4589DSN25T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4589DSN25T1G
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP162AUJZ-3.1-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A4941GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.5000 amps
VIN 5 to 16 volts
View Details
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1915075 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details