Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN33T1G NCP4587DSN33T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886991-NCP4587DSN33T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4587DSN33T1G , 2156-NCP4587DSN33T1G -ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886991-NCP4587DSN33T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4587DSN33T1G , 2156-NCP4587DSN33T1G -ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN33T1G - 886991-NCP4587DSN33T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN33T1G
886991-NCP4587DSN33T1G
PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN33T1G 886991-NCP4587DSN33T1G
Manufacturer: ON Semiconductor Win Source Part Number: 886991-NCP4587DSN33T 1G Operating Temperature Range: -40°C ~ 85°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8542.39.0001 Other Part Number: 2156-NCP4587DSN33T1G , 2156-NCP4587DSN33T1G -ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 886991-NCP4587DSN33T1G
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP4587DSN33T1G, 2156-NCP4587DSN33T1G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 886991-NCP4587DSN33T1G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN33T1G
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444554P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6211GLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ24002PWPR - ODG (Origin Data Global)
Specs
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details