Manufacturer: ON Semiconductor
Win Source Part Number: 886990-NCP4587DSN18T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8542.39.0001
Other Part Number: 2156-NCP4587DSN18T1G
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 886990-NCP4587DSN18T1G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4587DSN18T1G |
| Output Polarity | Positive |