Manufacturer: ON Semiconductor
Win Source Part Number: 886988-NCP4586DMU50T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0)
Package: Bulk
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 886988-NCP4586DMU50TCG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP4586DMU50TCG |
| Output Polarity | Positive |