Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP437FCT2G NCP437FCT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928845-NCP437FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928845-NCP437FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP437FCT2G
NCP437FCT2G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP437FCT2G NCP437FCT2G
Manufacturer: ON Semiconductor Win Source Part Number: 928845-NCP437FCT2G Operating Temperature Range: -40°C ~ 85°C (TA) Package: Bulk Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (1.0x1.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928845-NCP437FCT2G
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Bulk
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (1.0x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number NCP437FCT2G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP437FCT2G
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-285/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details