Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - NCP4354ADR2G NCP4354ADR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886984-NCP4354ADR2G Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886984-NCP4354ADR2G Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4354ADR2G - 886984-NCP4354ADR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4354ADR2G
886984-NCP4354ADR2G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4354ADR2G 886984-NCP4354ADR2G
Manufacturer: ON Semiconductor Win Source Part Number: 886984-NCP4354ADR2G Operating Temperature Range: 0°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886984-NCP4354ADR2G
Operating Temperature Range: 0°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 886984-NCP4354ADR2G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4354ADR2G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details