Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - NCP4352SNT1G NCP4352SNT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886983-NCP4352SNT1G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 6-TSOP Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886983-NCP4352SNT1G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 6-TSOP Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4352SNT1G - 886983-NCP4352SNT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4352SNT1G
886983-NCP4352SNT1G
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4352SNT1G 886983-NCP4352SNT1G
Manufacturer: ON Semiconductor Win Source Part Number: 886983-NCP4352SNT1G Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller 6-TSOP Package: Bulk Package: SOT-23-6 Thin, TSOT-23-6 Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-TSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886983-NCP4352SNT1G
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller 6-TSOP
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 886983-NCP4352SNT1G
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4352SNT1G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220258 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details