Rochester Electronics PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DMNTWG NCP4308DMNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886977-NCP4308DMNTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886977-NCP4308DMNTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DMNTWG - 886977-NCP4308DMNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DMNTWG
886977-NCP4308DMNTWG
PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DMNTWG 886977-NCP4308DMNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886977-NCP4308DMNTWG Operating Temperature Range: -40°C ~ 125°C Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) Package: Bulk Package: 8-VDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-DFN (4x4) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886977-NCP4308DMNTWG
Operating Temperature Range: -40°C ~ 125°C
Features: Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Package: Bulk
Package: 8-VDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-DFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 886977-NCP4308DMNTWG
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - NCP4308DMNTWG
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details