Manufacturer: ON Semiconductor
Win Source Part Number: 928834-NCP3902FCCTBG
Operating Temperature Range: -40°C ~ 125°C
Package: 20-UFBGA, WLCSP
Package: Bulk
Mounting: Surface Mount
Supply Voltage: 9V ~ 15V
Categories: Integrated Circuits (ICs)
Case / Package: 20-WLCSP (1.66x2.26)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | NCP3902FCCTBG |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - NCP3902FCCTBG |