Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3230MNTXG NCP3230MNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928828-NCP3230MNTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928828-NCP3230MNTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3230MNTXG - 928828-NCP3230MNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3230MNTXG
928828-NCP3230MNTXG
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3230MNTXG 928828-NCP3230MNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 928828-NCP3230MNTXG Operating Temperature Range: -40°C ~ 90°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad Package: Bulk Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928828-NCP3230MNTXG
Operating Temperature Range: -40°C ~ 90°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 40-VFQFN Exposed Pad
Package: Bulk
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 928828-NCP3230MNTXG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NCP3230MNTXG
Package Type Other; 40-QFN (6x6)
Unlock Full Specs
to access all available technical data