Manufacturer: ON Semiconductor
Win Source Part Number: 886962-NCP308SN500T1
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Supervisor Open Drain or Open Collector 1 Channel 6-TSOP
Package: Bulk
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-TSOP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 886962-NCP308SN500T1G |
| Product Name | PMIC - PMIC - Supervisors - NCP308SN500T1G |
| Output Options | Open Drain; Inverting |