Manufacturer: ON Semiconductor
Win Source Part Number: 886947-NCP1937A3DR2G
Operating Temperature Range: -40°C ~ 125°C
Features: PFC IC Critical Conduction (CRM) - 20-SOIC
Package: Bulk
Package: 20-LSOP (0.154", 3.90mm Width), 17 Leads
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 886947-NCP1937A3DR2G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - NCP1937A3DR2G |