Manufacturer: ON Semiconductor
Win Source Part Number: 886945-NCP186AMX185T
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2)
Package: Bulk
Package: 8-XFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-XDFN (1.6x1.2)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 886945-NCP186AMX185TAG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP186AMX185TAG |
| Output Polarity | Positive |