Manufacturer: ON Semiconductor
Win Source Part Number: 886926-NCP161AFCT290
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-WLCSP (0.64x0.64)
Package: Bulk
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC REG LINEAR FIXED POS LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 886926-NCP161AFCT290T2G | NCP161AFCT290T2G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - NCP161AFCT290T2G | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | |
| Package Type | Other; 4-WLCSP (0.64x0.64) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Low Dropout |