Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP160BFCS280T2G NCP160BFCS280T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886912-NCP160BFCS280 T2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886912-NCP160BFCS280 T2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP160BFCS280T2G - 886912-NCP160BFCS280T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP160BFCS280T2G
886912-NCP160BFCS280T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP160BFCS280T2G 886912-NCP160BFCS280T2G
Manufacturer: ON Semiconductor Win Source Part Number: 886912-NCP160BFCS280 T2G Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886912-NCP160BFCS280T2G
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-WLCSP (0.64x0.64)
Package: Bulk
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 886912-NCP160BFCS280T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP160BFCS280T2G
Output Polarity Positive
Unlock Full Specs
to access all available technical data