Rochester Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1589CMNTWG NCP1589CMNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886893-NCP1589CMNTWG Operating Temperature Range: -20°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886893-NCP1589CMNTWG Operating Temperature Range: -20°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1589CMNTWG - 886893-NCP1589CMNTWG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1589CMNTWG
886893-NCP1589CMNTWG
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1589CMNTWG 886893-NCP1589CMNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886893-NCP1589CMNTWG Operating Temperature Range: -20°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3) Package: Bulk Package: 10-VFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886893-NCP1589CMNTWG
Operating Temperature Range: -20°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-DFN (3x3)
Package: Bulk
Package: 10-VFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 886893-NCP1589CMNTWG
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCP1589CMNTWG
Package Type Other; 10-DFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
Switching Regulators - 1900111P - RS Components, Ltd.
Specs
IOUT 0.4200 amps
Efficiency 90 %
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details