Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP148AFCT280T2G NCP148AFCT280T2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928802-NCP148AFCT280 T2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 450mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928802-NCP148AFCT280 T2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 450mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP148AFCT280T2G - 928802-NCP148AFCT280T2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP148AFCT280T2G
928802-NCP148AFCT280T2G
PMIC - PMIC - Voltage Regulators - Linear - NCP148AFCT280T2G 928802-NCP148AFCT280T2G
Manufacturer: ON Semiconductor Win Source Part Number: 928802-NCP148AFCT280 T2G Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 450mA 4-WLCSP (0.64x0.64) Package: Bulk Package: 4-XFBGA, WLCSP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP (0.64x0.64) Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928802-NCP148AFCT280T2G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 450mA 4-WLCSP (0.64x0.64)
Package: Bulk
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.64x0.64)
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 928802-NCP148AFCT280T2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP148AFCT280T2G
Regulator Type Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24298RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139509 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1102-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
7 suppliers