NCP1337PG -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1337PG
Description
PWM CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
PWM CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1337PG
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
NCP1337PG |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN
10.5 to 25 volts
fsw
100 kHz
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; WQFN
View Details
9 suppliers
Package Type
Other; Sip
Efficiency
94 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details