NCP1230AP100 -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1230AP100
Description
SWITCHING CONTROLLER
-
Lingto Electronic Limited
Datasheet
Description
SWITCHING CONTROLLER
Datasheet
Suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers
NCP1230AP100
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
NCP1230AP100 |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
IOUT
0.5000 amps
Efficiency
94 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Configuration / Function
Buck
Output Voltage Type
Fixed
Package Type
Other; CFP
View Details
2 suppliers
Package Type
Other; Tube
fsw
100 kHz
Duty Cycle
72
View Details
Output Voltage Type
Fixed
IOUT
1.2 amps
fsw
120 kHz
View Details