Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX310TCG NCP103AMX310TCG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928776-NCP103AMX310T CG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928776-NCP103AMX310T CG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX310TCG - 928776-NCP103AMX310TCG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX310TCG
928776-NCP103AMX310TCG
PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX310TCG 928776-NCP103AMX310TCG
Manufacturer: ON Semiconductor Win Source Part Number: 928776-NCP103AMX310T CG Operating Temperature Range: -40°C ~ 85°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-UDFN (1.0x1.0) Package: Bulk Package: 4-UDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-UDFN (1.0x1.0) Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 928776-NCP103AMX310TCG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 150mA 4-UDFN (1.0x1.0)
Package: Bulk
Package: 4-UDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-UDFN (1.0x1.0)
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - NCP103AMX310TCG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCP103AMX310TCG
PMIC - Voltage Regulators - Linear NCP103AMX310TCG
IC REG LINEAR 3.1V 150MA 4UDFN

IC REG LINEAR 3.1V 150MA 4UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 928776-NCP103AMX310TCG NCP103AMX310TCG
Product Name PMIC - PMIC - Voltage Regulators - Linear - NCP103AMX310TCG PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ27531YZFR-G1 - ODG (Origin Data Global)
Specs
Package Type Other; 15-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444527 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - CS5205-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details