Rochester Electronics Logic - Logic - Gates and Inverters - NC7WZ04P6 NC7WZ04P6

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928769-NC7WZ04P6 Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - SC-88 (SC-70-6) Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NC7WZ0 Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928769-NC7WZ04P6 Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - SC-88 (SC-70-6) Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NC7WZ0 Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WZ04P6 - 928769-NC7WZ04P6 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WZ04P6
928769-NC7WZ04P6
Logic - Logic - Gates and Inverters - NC7WZ04P6 928769-NC7WZ04P6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928769-NC7WZ04P6 Series: 7WZ Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 2 Channel - SC-88 (SC-70-6) Package: Bulk Package: 6-TSSOP, SC-88, SOT-363 Mounting: Surface Mount Family Name: NC7WZ0 Categories: Integrated Circuits (ICs) Case / Package: SC-88 (SC-70-6) Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928769-NC7WZ04P6
Series: 7WZ
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 2 Channel - SC-88 (SC-70-6)
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Family Name: NC7WZ0
Categories: Integrated Circuits (ICs)
Case / Package: SC-88 (SC-70-6)
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - NC7WZ04P6 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7WZ04P6
Logic - Gates and Inverters NC7WZ04P6
INVERTER, LVC/LCX/Z SERIES, 2 FU

INVERTER, LVC/LCX/Z SERIES, 2 FU

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928769-NC7WZ04P6 NC7WZ04P6
Product Name Logic - Logic - Gates and Inverters - NC7WZ04P6 Logic - Gates and Inverters
Gate Type NOT NOT
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type SSOP; Other; SC-88 (SC-70-6)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 1727-1001-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers