Rochester Electronics Logic - Logic - Gates and Inverters - NC7WP02K8X NC7WP02K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928766-NC7WP02K8X Series: 7WP Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 2 Channel - US8 Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928766-NC7WP02K8X Series: 7WP Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 2 Channel - US8 Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7WP02K8X - 928766-NC7WP02K8X - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7WP02K8X
928766-NC7WP02K8X
Logic - Logic - Gates and Inverters - NC7WP02K8X 928766-NC7WP02K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928766-NC7WP02K8X Series: 7WP Operating Temperature Range: -40°C ~ 85°C Features: NOR Gate IC 2 Channel - US8 Package: Bulk Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: US8 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928766-NC7WP02K8X
Series: 7WP
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 2 Channel - US8
Package: Bulk
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: US8
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - NC7WP02K8X - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7WP02K8X
Logic - Gates and Inverters NC7WP02K8X
NOR GATE, P SERIES, 2-FUNC, 2-IN

NOR GATE, P SERIES, 2-FUNC, 2-IN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928766-NC7WP02K8X NC7WP02K8X
Product Name Logic - Logic - Gates and Inverters - NC7WP02K8X Logic - Gates and Inverters
Gate Type NOT NOT; NOR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type Other; US8
Supply Voltage 1.6V ~ 2.1V (Low), 0.7V ~ 0.9V (High)
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-74AHCT14APWJDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Logic Gates - 2222734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter Schmitt Trigger
Logic Family Inverter Schmitt Trigger
Inputs 1
View Details