Rochester Electronics Logic - Logic - Gates and Inverters - NC7SVL32FHX NC7SVL32FHX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928763-NC7SVL32FHX Series: 7SVL Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - 6-MicroPak2™ Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928763-NC7SVL32FHX Series: 7SVL Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - 6-MicroPak2™ Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - NC7SVL32FHX - 928763-NC7SVL32FHX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - NC7SVL32FHX
928763-NC7SVL32FHX
Logic - Logic - Gates and Inverters - NC7SVL32FHX 928763-NC7SVL32FHX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 928763-NC7SVL32FHX Series: 7SVL Operating Temperature Range: -40°C ~ 85°C Features: OR Gate IC 1 Channel - 6-MicroPak2™ Package: Bulk Package: 6-UFDFN Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 6-MicroPak2™ Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928763-NC7SVL32FHX
Series: 7SVL
Operating Temperature Range: -40°C ~ 85°C
Features: OR Gate IC 1 Channel - 6-MicroPak2™
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Logic - Gates and Inverters - NC7SVL32FHX - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
NC7SVL32FHX
Logic - Gates and Inverters NC7SVL32FHX
IC GATE OR 1CH 2-INP 6MICROPAK2

IC GATE OR 1CH 2-INP 6MICROPAK2

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 928763-NC7SVL32FHX NC7SVL32FHX
Product Name Logic - Logic - Gates and Inverters - NC7SVL32FHX Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature -40 to 85 C (-40 to 185 F)
IC Package Type Other; 6-MicroPak2™
Supply Voltage 0.9V ~ 1.5V (Low), 0.7V ~ 0.8V (High)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2139003P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 74AHCT86D,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54F02DC - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL; FAST
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VDA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers