Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 928762-NC7SV17FHX
Series: 7SV
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 6-MicroPak2™
Package: Bulk
Package: 6-UFDFN
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroPak2™
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 928762-NC7SV17FHX |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - NC7SV17FHX |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |