Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNTWG NB7L585MNTWG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886820-NB7L585MNTWG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886820-NB7L585MNTWG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNTWG
886820-NB7L585MNTWG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNTWG 886820-NB7L585MNTWG
Manufacturer: ON Semiconductor Win Source Part Number: 886820-NB7L585MNTWG Series: GigaComm™ Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (5x5) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886820-NB7L585MNTWG
Series: GigaComm™
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 886820-NB7L585MNTWG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB7L585MNTWG
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 863-545FAA100M000BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers