Manufacturer: ON Semiconductor
Win Source Part Number: 886812-NB3W1900LMNG
Operating Temperature Range: 0°C ~ 70°C
Features: IC 133MHz 1 72-VFQFN Exposed Pad
Package: Bulk
Package: 72-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 72-QFN (10x10)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC CLOCK ZDB FANOUT BUFFER 72QFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 886812-NB3W1900LMNG | NB3W1900LMNG |
| Product Name | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB3W1900LMNG | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |