Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3F8L3005CMNTXG NB3F8L3005CMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886802-NB3F8L3005CMN TXG Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886802-NB3F8L3005CMN TXG Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3F8L3005CMNTXG
886802-NB3F8L3005CMNTXG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3F8L3005CMNTXG 886802-NB3F8L3005CMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 886802-NB3F8L3005CMN TXG Operating Temperature Range: -40°C ~ 85°C Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 886802-NB3F8L3005CMNTXG
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 886802-NB3F8L3005CMNTXG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB3F8L3005CMNTXG
Device Type Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Clock generators - CY2292FXCT - CY2292FXCT - Infineon Technologies AG
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type PG-DSO-16
View Details
5 suppliers
Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 100310QCX - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 750 MHz
View Details
Real Time Clocks - 1905155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details