Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI4DTR2G NB2308AI4DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928726-NB2308AI4DTR2 G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928726-NB2308AI4DTR2 G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI4DTR2G
928726-NB2308AI4DTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI4DTR2G 928726-NB2308AI4DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928726-NB2308AI4DTR2 G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 928726-NB2308AI4DTR2G
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 928726-NB2308AI4DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI4DTR2G
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4216BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 1200 MHz
View Details
Clock and Timing IC - 728-CY22801FXI - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3.14 to 3.47 volts
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
5 suppliers