Rochester Electronics Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDTR2G NB2308AI1HDTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928723-NB2308AI1HDTR 2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-NB2308AI1HDTR2G , 2156-NB2308AI1HDTR2G -ONTR-ND
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928723-NB2308AI1HDTR 2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-NB2308AI1HDTR2G , 2156-NB2308AI1HDTR2G -ONTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDTR2G - 928723-NB2308AI1HDTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDTR2G
928723-NB2308AI1HDTR2G
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDTR2G 928723-NB2308AI1HDTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 928723-NB2308AI1HDTR 2G Operating Temperature Range: -40°C ~ 85°C Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width) Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001 Other Part Number: 2156-NB2308AI1HDTR2G , 2156-NB2308AI1HDTR2G -ONTR-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 928723-NB2308AI1HDTR2G
Operating Temperature Range: -40°C ~ 85°C
Features: Zero Delay Buffer IC 133.3MHz 1 16-TSSOP (0.173", 4.40mm Width)
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001
Other Part Number: 2156-NB2308AI1HDTR2G, 2156-NB2308AI1HDTR2G-ONTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 928723-NB2308AI1HDTR2G
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - NB2308AI1HDTR2G
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Pdip
Features / Standards RoHS
View Details
Clock/Timing - Application Specific - ADN2812ACPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2700 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY28419ZXC - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers