Rochester Electronics Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FA NB100LVEP222FA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 886796-NB100LVEP222F A Series: 100LVEP Package: Tray Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 886796-NB100LVEP222F A Series: 100LVEP Package: Tray Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FA
886796-NB100LVEP222FA
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FA 886796-NB100LVEP222FA
Manufacturer: ON Semiconductor Win Source Part Number: 886796-NB100LVEP222F A Series: 100LVEP Package: Tray Package: 52-LQFP Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-LQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 160 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 886796-NB100LVEP222FA
Series: 100LVEP
Package: Tray
Package: 52-LQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-LQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 160
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FA - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
NB100LVEP222FA
Clock/Timing - Clock Buffers, Drivers NB100LVEP222FA
IC CLK BUFF DVDR MUX 1:15 52LQFP

IC CLK BUFF DVDR MUX 1:15 52LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 886796-NB100LVEP222FA NB100LVEP222FA
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - NB100LVEP222FA Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C2-32.768KHZ-OPTION-A-TA-QC - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - AD9513BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Driver
Package Type Surface Mount; Surface Mount
Frequency 800 MHz
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Real Time Clocks - BQ3285LDSSG4 - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
View Details
3 suppliers