87C196KC - 16-bit Microcontroller, high performance, MCS-96 microcontroller family
IC MCU 16BIT 16KB OTP 68PLCC
IC MCU 16BIT 16KB OTP 68PLCC
MCS 96 87C Microcontroller IC 16-Bit 20MHz 16KB (16K x 8) OTP 68-PLCC
| Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N87C196KC-20 | N87C196KC-20 | N87C196KC-20 | N87C196KC-20 |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Package Type | Other; CLCC68 | LCCC; Other; 68-LCC (J-Lead) | Other; 68-LCC (J-Lead) | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 488 KB | 0.4880 KB |