Rochester Electronics Embedded - Embedded - Microprocessors - N80L186EB16 N80L186EB16

Description
Manufacturer: Intel Win Source Part Number: 886766-N80L186EB16 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC Core Processor: 80C186 Speed: 16MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 886766-N80L186EB16 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC Core Processor: 80C186 Speed: 16MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80L186EB16 - 886766-N80L186EB16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80L186EB16
886766-N80L186EB16
Embedded - Embedded - Microprocessors - N80L186EB16 886766-N80L186EB16
Manufacturer: Intel Win Source Part Number: 886766-N80L186EB16 Series: i186 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC Core Processor: 80C186 Speed: 16MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 886766-N80L186EB16
Series: i186
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC
Core Processor: 80C186
Speed: 16MHz
Package: Tube
Package: 84-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - N80L186EB16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
N80L186EB16
Embedded - Microprocessors N80L186EB16
MPU, 16-BIT, 16MHZ, CMOS, PQCC84

MPU, 16-BIT, 16MHZ, CMOS, PQCC84

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 886766-N80L186EB16 N80L186EB16
Product Name Embedded - Embedded - Microprocessors - N80L186EB16 Embedded - Microprocessors
Package Type PLCC; Other; 84-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-D8155H-2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microprocessors - AM3352ZCZASUS - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
3 suppliers
Microprocessors - 150-SAM9X75D1GT-I/4TB-SL3TR-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details