Rochester Electronics Embedded - Embedded - Microcontrollers - N80C51FA1 N80C51FA1

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205018-N80C51FA1 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): N80C51FA-1; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205018-N80C51FA1 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): N80C51FA-1; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N80C51FA1 - 1205018-N80C51FA1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N80C51FA1
1205018-N80C51FA1
Embedded - Embedded - Microcontrollers - N80C51FA1 1205018-N80C51FA1
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205018-N80C51FA1 Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): N80C51FA-1; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205018-N80C51FA1
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): N80C51FA-1;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Low-Power 8-bit 2.7V 5.5V Embedded Microcontroller MCU - 685-N80C51FA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Low-Power 8-bit 2.7V 5.5V Embedded Microcontroller MCU
685-N80C51FA1
Low-Power 8-bit 2.7V 5.5V Embedded Microcontroller MCU 685-N80C51FA1
80C51 8-bit microcontroller family 8K.64K/256.1K OTP/ROM/ROMless, low voltage 2.7V.5.5V, low power, high speed 33 MHz Product overview: N80C51FA1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 2.7V, 5.5V, 33 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51FA1 can be used for catalog matching and distributor lookup.

80C51 8-bit microcontroller family 8K.64K/256.1K OTP/ROM/ROMless, low voltage 2.7V.5.5V, low power, high speed 33 MHz Product overview: N80C51FA1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 8-bit, 2.7V, 5.5V, 33 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 2.7V, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C51FA1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1205018-N80C51FA1 685-N80C51FA1
Product Name Embedded - Embedded - Microcontrollers - N80C51FA1 Low-Power 8-bit 2.7V 5.5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C161KLMHAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers