80C152JD - Microcontroller, 8-Bit, 8051 CPU
8-Bit MCU, 8051 CPU, 6MHz, 68-Pin PQCC, 5V Product overview: N80C152JD from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6MHz, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 6MHz, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C152JD can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 886763-N80C152JD
Series: 80C
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
8-BIT, 8051 CPU, 6MHZ
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | N80C152JD | 685-N80C152JD | 886763-N80C152JD | N80C152JD | N80C152JD |
| Product Name | 8-bit 6MHz 5V Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - N80C152JD | Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Life Cycle Stage | Rochester Active | Active | |||
| Package Type | PLCC; Other; PLCC68 | ||||
| Clock Speed | 12 MHz |