Rochester Electronics 8-bit 16.5MHz Embedded Microcontroller MCU N80C152JA-1

Description
80C152JA - 8 bit Microcontroller
Request a Quote Datasheet
Description
80C152JA - 8 bit Microcontroller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - N80C152JA-1 - Rochester Electronics
Newburyport, MA, United States
80C152JA - 8 bit Microcontroller

80C152JA - 8 bit Microcontroller

Supplier's Site Datasheet
8-bit 16.5MHz Embedded Microcontroller MCU - 685-N80C152JA-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16.5MHz Embedded Microcontroller MCU
685-N80C152JA-1
8-bit 16.5MHz Embedded Microcontroller MCU 685-N80C152JA-1
8-Bit MCU, 8051 CPU, 16.5MHz, 68-Pin PQCC Product overview: N80C152JA-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16.5MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C152JA-1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 8051 CPU, 16.5MHz, 68-Pin PQCC Product overview: N80C152JA-1 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16.5MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16.5MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N80C152JA-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - N80C152JA-1 - 886760-N80C152JA-1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N80C152JA-1
886760-N80C152JA-1
Embedded - Embedded - Microcontrollers - N80C152JA-1 886760-N80C152JA-1
Manufacturer: Rochester Electronics Win Source Part Number: 886760-N80C152JA-1 Series: 80C Features: series Microcontroller IC Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Rochester Electronics
Win Source Part Number: 886760-N80C152JA-1
Series: 80C
Features: series Microcontroller IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - N80C152JA-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
N80C152JA-1
Microcontrollers N80C152JA-1
80C Microcontroller IC

80C Microcontroller IC

Buy Now
Embedded - Microcontrollers - N80C152JA-1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
N80C152JA-1
Embedded - Microcontrollers N80C152JA-1
IC MCU 8BIT

IC MCU 8BIT

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number N80C152JA-1 685-N80C152JA-1 886760-N80C152JA-1 N80C152JA-1 N80C152JA-1
Product Name 8-bit 16.5MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - N80C152JA-1 Microcontrollers Embedded - Microcontrollers
Life Cycle Stage Rochester Active Active
Package Type PLCC; Other; PLCC68
Data Bus 8 Bit 8 Bit
Clock Speed 16.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products