Rochester Electronics Embedded - Embedded - Microcontrollers - N8096BH N8096BH

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081464-N8096BH Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081464-N8096BH Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - N8096BH - 1081464-N8096BH - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - N8096BH
1081464-N8096BH
Embedded - Embedded - Microcontrollers - N8096BH 1081464-N8096BH
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081464-N8096BH Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081464-N8096BH
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage

Buy Now
16-bit 4MHz Embedded Microcontroller MCU - 685-N8096BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 4MHz Embedded Microcontroller MCU
685-N8096BH
16-bit 4MHz Embedded Microcontroller MCU 685-N8096BH
16-Bit MCU, 4MHz, NMOS, PQCC68 Product overview: N8096BH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N8096BH can be used for catalog matching and distributor lookup.

16-Bit MCU, 4MHz, NMOS, PQCC68 Product overview: N8096BH from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 4MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 4MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-N8096BH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1081464-N8096BH 685-N8096BH
Product Name Embedded - Embedded - Microcontrollers - N8096BH 16-bit 4MHz Embedded Microcontroller MCU
Data Bus 16 Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC720M9-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Microcontrollers - C505CA4RMCAFXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2910ADC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers