Rochester Electronics Embedded - Embedded - Microprocessors - N80960SB10 N80960SB10

Description
Manufacturer: Intel Win Source Part Number: 886759-N80960SB10 Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 10MHz 84-PLCC Core Processor: i960 Speed: 10MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 886759-N80960SB10 Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 10MHz 84-PLCC Core Processor: i960 Speed: 10MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80960SB10 - 886759-N80960SB10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80960SB10
886759-N80960SB10
Embedded - Embedded - Microprocessors - N80960SB10 886759-N80960SB10
Manufacturer: Intel Win Source Part Number: 886759-N80960SB10 Series: i960 Operating Temperature Range: 0°C ~ 85°C (TC) Features: i960 Microprocessor IC series 1 Core, 32-Bit 10MHz 84-PLCC Core Processor: i960 Speed: 10MHz Package: Tube Package: 84-LCC (J-Lead) Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Intel
Win Source Part Number: 886759-N80960SB10
Series: i960
Operating Temperature Range: 0°C ~ 85°C (TC)
Features: i960 Microprocessor IC series 1 Core, 32-Bit 10MHz 84-PLCC
Core Processor: i960
Speed: 10MHz
Package: Tube
Package: 84-LCC (J-Lead)
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - N80960SB10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
N80960SB10
Embedded - Microprocessors N80960SB10
32-BIT, 10MHZ, CMOS, PQCC84

32-BIT, 10MHZ, CMOS, PQCC84

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 886759-N80960SB10 N80960SB10
Product Name Embedded - Embedded - Microprocessors - N80960SB10 Embedded - Microprocessors
Package Type PLCC; Other; 84-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - BSC9132NSE7MNMB - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC e500
View Details
Microprocessors - DP8340N - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 24-DIP (0.600\", 15.24mm)
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 780-pin
PBGA
View Details