Rochester Electronics Embedded - Embedded - Microprocessors - N80188-10 N80188-10

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 886758-N80188-10 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80188 Microprocessor IC series 1 Core, 16-Bit 10MHz 68-PLCC (24.21x24.21) Core Processor: 80188 Speed: 10MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 886758-N80188-10 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80188 Microprocessor IC series 1 Core, 16-Bit 10MHz 68-PLCC (24.21x24.21) Core Processor: 80188 Speed: 10MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - N80188-10 - 886758-N80188-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - N80188-10
886758-N80188-10
Embedded - Embedded - Microprocessors - N80188-10 886758-N80188-10
Manufacturer: Advanced Micro Devices Win Source Part Number: 886758-N80188-10 Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80188 Microprocessor IC series 1 Core, 16-Bit 10MHz 68-PLCC (24.21x24.21) Core Processor: 80188 Speed: 10MHz Package: Bulk Package: 68-LCC (J-Lead) Categories: Integrated Circuits (ICs) Case / Package: 68-PLCC (24.21x24.21) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 886758-N80188-10
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80188 Microprocessor IC series 1 Core, 16-Bit 10MHz 68-PLCC (24.21x24.21)
Core Processor: 80188
Speed: 10MHz
Package: Bulk
Package: 68-LCC (J-Lead)
Categories: Integrated Circuits (ICs)
Case / Package: 68-PLCC (24.21x24.21)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - N80188-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
N80188-10
Embedded - Microprocessors N80188-10
N80188 - 16-BIT MICROPROCESSOR

N80188 - 16-BIT MICROPROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 886758-N80188-10 N80188-10
Product Name Embedded - Embedded - Microprocessors - N80188-10 Embedded - Microprocessors
Package Type PLCC; Other; 68-PLCC (24.21x24.21)
Unlock Full Specs
to access all available technical data

Similar Products

AM3358 Sitara Processor - AM3358BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - TS68040MF25A - Lingto Electronic Limited
Specs
Microprocessor Family 68k; 68000
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details