Rochester Electronics Logic - Logic - Gates and Inverters - N74F32N,602 N74F32N,602

Description
Manufacturer: NXP Win Source Part Number: 886750-N74F32N,602 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: OR Gate IC 4 Channel - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: N74F3 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 886750-N74F32N,602 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: OR Gate IC 4 Channel - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: N74F3 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - N74F32N,602 - 886750-N74F32N,602 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - N74F32N,602
886750-N74F32N,602
Logic - Logic - Gates and Inverters - N74F32N,602 886750-N74F32N,602
Manufacturer: NXP Win Source Part Number: 886750-N74F32N,602 Series: 74F Operating Temperature Range: 0°C ~ 70°C Features: OR Gate IC 4 Channel - 14-DIP Package: Bulk Package: 14-DIP (0.300", 7.62mm) Mounting: Through Hole Family Name: N74F3 Categories: Integrated Circuits (ICs) Case / Package: 14-DIP Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 886750-N74F32N,602
Series: 74F
Operating Temperature Range: 0°C ~ 70°C
Features: OR Gate IC 4 Channel - 14-DIP
Package: Bulk
Package: 14-DIP (0.300", 7.62mm)
Mounting: Through Hole
Family Name: N74F3
Categories: Integrated Circuits (ICs)
Case / Package: 14-DIP
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Gates and Inverters - N74F32N,602 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
N74F32N,602
Logic - Gates and Inverters N74F32N,602
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 886750-N74F32N,602 N74F32N,602
Product Name Logic - Logic - Gates and Inverters - N74F32N,602 Logic - Gates and Inverters
Gate Type NOT NOT; OR
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
 - 5410/BCA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 1727-74AHC3G04GTXTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
2 suppliers