Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F244D-T N74F244D-T

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081451-N74F244D-T Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Non-Inverting Number of Bits: 8 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F244D-TN74F244DT; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081451-N74F244D-T Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Non-Inverting Number of Bits: 8 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F244D-TN74F244DT; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F244D-T - 1081451-N74F244D-T - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F244D-T
1081451-N74F244D-T
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F244D-T 1081451-N74F244D-T
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1081451-N74F244D-T Packaging: Cut Tape Mounting: SMD (SMT) Polarity: Non-Inverting Number of Bits: 8 High Level Output Current: -15 mA Low Level Output Current: 64 mA Propagation Delay: 5.2 ns Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: SO Alternative Parts (Cross-Reference): N74F244D-TN74F244DT; Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Input Lines: 8 Number of Output Lines: 8

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1081451-N74F244D-T
Packaging: Cut Tape
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Bits: 8
High Level Output Current: -15 mA
Low Level Output Current: 64 mA
Propagation Delay: 5.2 ns
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: SO
Alternative Parts (Cross-Reference): N74F244D-TN74F244DT;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Input Lines: 8
Number of Output Lines: 8

Buy Now
Operational Amplifier IC - 687-N74F244D-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-N74F244D-T
Operational Amplifier IC 687-N74F244D-T
Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SO T/R Product overview: N74F244D-T from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-N74F244D-T can be used for catalog matching and distributor lookup.

Buffer/Line Driver 8-CH Non-Inverting 3-ST Bipolar 20-Pin SO T/R Product overview: N74F244D-T from Rochester Electronics is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-N74F244D-T can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 1081451-N74F244D-T 687-N74F244D-T
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - N74F244D-T Operational Amplifier IC
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351DBRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Instrumentation, Op Amps, Buffer Amps - 1014-1222-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.1 V/µs
View Details
5 suppliers
Op Amps - 1223382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; Sot-25
Number of Pins 5
View Details
Analog - MTLT1013QH - Micross Components, Inc.
Micross Components, Inc.
View Details