Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8 MXL1178CN8

Description
Manufacturer: Maxim Integrated Win Source Part Number: 928645-MXL1178CN8 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 928645-MXL1178CN8 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8 - 928645-MXL1178CN8 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8
928645-MXL1178CN8
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8 928645-MXL1178CN8
Manufacturer: Maxim Integrated Win Source Part Number: 928645-MXL1178CN8 Operating Temperature Range: 0°C ~ 70°C Features: General Purpose Amplifier Circuit - 8-PDIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 928645-MXL1178CN8
Operating Temperature Range: 0°C ~ 70°C
Features: General Purpose Amplifier Circuit - 8-PDIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
MXL1178CN8
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps MXL1178CN8
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 928645-MXL1178CN8 MXL1178CN8
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MXL1178CN8 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD629BN - Lingto Electronic Limited
Specs
Source Current (IS) 0.9000 milliamps
Bandwidth 0.5000 MHz
View Details
Audio Amplifier ICs - 2467593 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
TLE2021M High-Speed, Low-Power, Precision Single Operational Amplifier - 5962-9088101MPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.5000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers