The MUN5112DW1T1G is a dual PNP bias resistor transistor in the SOT-363 package, designed to replace a single transistor with an external resistor network, reducing component count and board space. It integrates two PNP transistors each with a 22 kΩ series base resistor and a 22 kΩ base-emitter resistor. The device has a collector-emitter voltage rating of 50 V, continuous collector current of 100 mA, and total device dissipation of 187 mW at 25°C with minimum pad, derating at 1.5 mW/°C. Thermal resistance junction-to-ambient is 670 °C/W. It is AEC-Q101 qualified, RoHS compliant, and Pb-free. Junction and storage temperature range is -55°C to +150°C.
Manufacturer: ON Semiconductor
Win Source Part Number: 886506-MUN5112DW1T1G
Features: Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA - 250mW Surface Mount SC-88/SC70-6/SOT-363
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-88/SC70-6/SOT-363
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 886506-MUN5112DW1T1G |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - MUN5112DW1T1G |
| Polarity | PNP |