Manufacturer: ON Semiconductor
Win Source Part Number: 928498-MUN2234T1
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 230 mW Surface Mount SC-59
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-59
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
HTSUS: 8541.21.0095
Other Part Number: 2156-MUN2234T1, 2156-MUN2234T1-ONTR-
TRANS PREBIAS NPN 338MW SC59 Product overview: MUN2234T1 from Rochester Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 338MW. Search-friendly keywords include transistor, BJT, switching, amplification, 338MW, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-MUN2234T1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 928498-MUN2234T1 | 293-MUN2234T1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - MUN2234T1 | 338MW Bipolar Transistor |
| Polarity | NPN |